PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC16LF18313-I/RF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18313-I/R
Manufacturer: Microchip Technology
Win Source Part Number: 1316797-PIC16LF18313
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 120
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 5x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 8-UDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UDFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16LF18313
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
IC MCU 8BIT 3.5KB FLASH 8UDFN
IC MCU 8BIT 3.5KB FLASH 8UDFN
IC MCU 8BIT 3.5KB FLASH 8UDFN
MCU, 8BIT, 32MHZ, UDFN-8; Product Range:PIC16 Family PIC16F183xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:UDFN; No. of I/O s:6I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 256 RAM, 256 EEPROM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18313-I/RF-ND | 685-PIC16LF18313-I/RF | 1316797-PIC16LF18313-I/RF | PIC16LF18313-I/RF | PIC16LF18313-I/RF | PIC16LF18313-I/RF | PIC16LF18313-I/RF | 52Y7578 | PIC16LF18313-I/RF |
| Product Name | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Udfn-8; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x10b; D/A 1x5b | ||||||||
| RAM | 0.2560 KB | 0.2560 KB | 3.5 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 3.5 KB | 0.2560 KB | 256 KB |