PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP
8bit MCU 3.5KB, 256 RAM, 256 EEPROM, 10b
8bit MCU 3.5KB, 256 RAM, 256 EEPROM, 10b
8bit MCU 3.5KB, 256 RAM, 256 EEPROM, 10b
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP
IC MCU 8BIT 3.5KB FLASH 8DIP
IC MCU 8BIT 3.5KB FLASH 8DIP
8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 256 RAM, 256 EEPROM
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18313-I/P-ND | 2648028 | PIC16LF18313-I/P | PIC16LF18313-I/P | PIC16LF18313-I/P | PIC16LF18313-I/P |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 5x10b; D/A 1x5b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 3.5 KB | 3.5 KB |