IC MCU 8BIT 14KB FLASH 20SOIC Product overview: PIC16LF1829-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1829-I/SO
Manufacturer: Microchip Technology
Win Source Part Number: 792038-PIC16LF1829-I
Series: PIC XLP mTouch 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF1829
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CY7C63001A-SC; CY7C63001C-SXC; CY7C63001A-SXC; CY7C63001A-SCT;
Introduction Date: August 30, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
IC MCU 8BIT 14KB FLASH 20SOIC
8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced XLP
IC MCU 8BIT 14KB FLASH 20SOIC
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
IC MCU 8BIT 14KB FLASH 20SOIC
MCU, 8BIT, PIC16, 32MHZ, SOIC-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SOIC; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1829-I/SO | 792038-PIC16LF1829-I/SO | PIC16LF1829-I/SO-ND | PIC16LF1829-I/SO | PIC16LF1829-I/SO | PIC16LF1829-I/SO | PIC16LF1829-I/SO | PIC16LF1829-I/SO | 45AC7474 | 82R4405 |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF1829-I/SO | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic16, 32Mhz, Soic-20; Product Range Microchip | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-20; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 0.2560 KB | 256 KB | 14 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |