PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 20DIP
IC MCU 8BIT 7KB FLASH 20DIP
8-bit Microcontrollers - MCU 7 KB Flash 256B RAM 32 MHz Int Osc
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1828-I/P-ND | 73R8466 | PIC16LF1828-I/P | PIC16LF1828-I/P | PIC16LF1828-I/P | PIC16LF1828-I/P |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 7 KB |