IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16LF1827T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1827T-I/M
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded -Microcontrollers
Series: PIC® XLP™ mTouch™ 16F
Package: Tape & Reel (TR)
Speed: 32MHz
Operating Temperature: -40°C ~ 85°C (TA)
Package / Case: 28-VQFN Exposed Pad
Mounting Type: Surface Mount
Base Product Number: PIC16LF1827
Product Status: Active
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
8-bit Microcontrollers - MCU 7KB Flash 384 byte 32 MHz Int. Osc
IC MCU 8BIT 7KB FLASH 28QFN
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1827T-I/ML | PIC16LF1827T-I/ML-ND | PIC16LF1827T-I/ML | PIC16LF1827T-I/ML | PIC16LF1827T-I/ML | PIC16LF1827T-I/ML | PIC16LF1827T-I/ML | |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) -Embedded -Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 0.3840 KB | 0.3840 KB | 0.3840 KB | 384 KB | 0.3840 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C, SPI, UART | SPI; UART; USART |