The PIC16LF1827-E/P is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates within a voltage range of 1.8V to 3.6V and includes 7KB of flash memory, 256 bytes of data EEPROM, and up to 384 bytes of data memory. The device supports a variety of addressing modes and has a 16-level deep hardware stack with automatic context saving. This microcontroller is equipped with a flexible oscillator structure, including a precision 32 MHz internal oscillator and multiple external clock modes. It features advanced low-power management capabilities, with an operating current of 75 µA at 1 MHz and a sleep mode current of just 30 nA. The device also includes an integrated 10-bit analog-to-digital converter with 12 channels, two rail-to-rail analog comparators, and a fixed voltage reference module. Additional features include programmable brown-out reset, an extended watchdog timer, and in-circuit serial programming capabilities. The PIC16LF1827-E/P is suitable for applications requiring low power consumption and robust performance in a compact package.
8-bit Microcontrollers - MCU 18P 7 KB Flash 384B RAM 32 MHz Int Osc
IC MCU 8BIT 7KB FLASH 18DIP
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-PDIP
IC MCU 8BIT 7KB FLASH 18DIP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1827-E/P | PIC16LF1827-E/P | PIC16LF1827-E/P | PIC16LF1827-E/P |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 384 KB | 0.3840 KB | ||
| ROM Type | Flash; FLASH |