8-bit Microcontrollers - MCU 18P 3.5 KB256B RAM 32 MHz Int Osc
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 18-SOIC
IC MCU 8BIT 3.5KB FLASH 18SOIC
IC MCU 8BIT 3.5KB FLASH 18SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1826-E/SO | PIC16LF1826-E/SO | PIC16LF1826-E/SO | PIC16LF1826-E/SO |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 0.2560 KB | 256 KB | ||
| I/O Ports | 16 |