Microchip Technology, Inc. Microcontrollers PIC16LF1825-I/SL

Description
MCU 8-Bit PIC16 14KB Flash 2.5V SOIC14
Request a Quote Datasheet
Description
MCU 8-Bit PIC16 14KB Flash 2.5V SOIC14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7985333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7985333
Microcontrollers 7985333
MCU 8-Bit PIC16 14KB Flash 2.5V SOIC14

MCU 8-Bit PIC16 14KB Flash 2.5V SOIC14

Supplier's Site
Microcontrollers - 7985333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7985333P
Microcontrollers 7985333P
MCU 8-Bit PIC16 14KB Flash 2.5V SOIC14

MCU 8-Bit PIC16 14KB Flash 2.5V SOIC14

Supplier's Site
Microcontrollers - 1651990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1651990
Microcontrollers 1651990
MCU 8-Bit PIC16 14KB Flash 2.5V SOIC14

MCU 8-Bit PIC16 14KB Flash 2.5V SOIC14

Supplier's Site
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1825-I/SL
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1825-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16LF1825-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1825-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16LF1825-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1825-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1825-I/SL - 889580-PIC16LF1825-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1825-I/SL
889580-PIC16LF1825-I/SL
Embedded - Embedded - Microcontrollers - PIC16LF1825-I/SL 889580-PIC16LF1825-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 889580-PIC16LF1825-I /SL Series: PIC® XLP™ mTouch™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC Core Processor: PIC Speed: 32MHz Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1825 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 57 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889580-PIC16LF1825-I/SL
Series: PIC® XLP™ mTouch™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1825
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16LF1825-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1825-I/SL-ND
Microcontrollers PIC16LF1825-I/SL-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
8 Bit Microcontroller, Flash, Pic16Lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant Microchip - 86T4669 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16Lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant Microchip
86T4669
8 Bit Microcontroller, Flash, Pic16Lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant Microchip 86T4669
8 Bit Microcontroller, Flash, PIC16LF, 32 MHz, 14 KB, 1 KB, 14, SOIC RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16LF, 32 MHz, 14 KB, 1 KB, 14, SOIC RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip - 82R4394 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip
82R4394
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip 82R4394
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1825-I/SL
Embedded - Microcontrollers PIC16LF1825-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1825-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1825-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1825-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site
Microcontrollers - PIC16LF1825-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1825-I/SL
Microcontrollers PIC16LF1825-I/SL
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF1825-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1825-I/SL
Microcontrollers PIC16LF1825-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1825-I/SL
8-bit Microcontrollers - MCU PIC16LF1825-I/SL
8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced XLP

8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced XLP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7985333 7985333P 1651990 685-PIC16LF1825-I/SL 889580-PIC16LF1825-I/SL PIC16LF1825-I/SL-ND 86T4669 82R4394 PIC16LF1825-I/SL PIC16LF1825-I/SL PIC16LF1825-I/SL PIC16LF1825-I/SL PIC16LF1825-I/SL
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF1825-I/SL Microcontrollers 8 Bit Microcontroller, Flash, Pic16Lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant Microchip Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 1.02 KB 1.02 KB 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 256 KB 14 KB
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; SOIC Other; Tube SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Pin Count 14 14 14 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164SM4RFCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers