Microchip Technology, Inc. PIC16LF1824T39A

Description
XLP PICmicro® with fully integrated RF Transmitter capable of operation in 310, 434, 868 and 915 MHz Bands Additional Features Special Microcontroller Features: 1.8V-3.6V operation Self-Programmable under Software Control Power-on Reset (POR), Power-up Timer (PWRT)and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) In-Circuit Serial Programming™ (ICSP™) viaTwo Pins In-Circuit Debug (ICD) via Two Pins Enhanced Low-Voltage Programming (LVP) Programmable Code Protection Power-Saving Sleep modeRF Transmitter: Fully-Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and915 MHz Bands +10 dBm or 0 dBm Configurable Output PowerExtreme Low-Power Management with XLP: Sleep mode: 175 nA @ 1.8V, typical, RF Sleep Watchdog Timer: 200 nA @ 1.8V, typical Timer1 Oscillator: 650 nA @ 32 kHz, 1.8V, typical Operating Current: 48 µA/MHz @ 1.8V RF Sleep, typical- 9 mA @ 1 MHz, 1.8V, RF on at 0 dBm, typical- 16.5 mA @ 1 MHz, 1.8V, RF on at +10 dBm, typical
Datasheet
Description
XLP PICmicro® with fully integrated RF Transmitter capable of operation in 310, 434, 868 and 915 MHz Bands Additional Features Special Microcontroller Features: 1.8V-3.6V operation Self-Programmable under Software Control Power-on Reset (POR), Power-up Timer (PWRT)and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) In-Circuit Serial Programming™ (ICSP™) viaTwo Pins In-Circuit Debug (ICD) via Two Pins Enhanced Low-Voltage Programming (LVP) Programmable Code Protection Power-Saving Sleep modeRF Transmitter: Fully-Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and915 MHz Bands +10 dBm or 0 dBm Configurable Output PowerExtreme Low-Power Management with XLP: Sleep mode: 175 nA @ 1.8V, typical, RF Sleep Watchdog Timer: 200 nA @ 1.8V, typical Timer1 Oscillator: 650 nA @ 32 kHz, 1.8V, typical Operating Current: 48 µA/MHz @ 1.8V RF Sleep, typical- 9 mA @ 1 MHz, 1.8V, RF on at 0 dBm, typical- 16.5 mA @ 1 MHz, 1.8V, RF on at +10 dBm, typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLP PICmicro® with fully integrated RF Transmitter capable of operation in 310, 434, 868 and 915 MHz Bands Additional Features Special Microcontroller Features: 1.8V-3.6V operation Self-Programmable under Software Control Power-on Reset (POR), Power-up Timer (PWRT)and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) In-Circuit Serial Programming™ (ICSP™) viaTwo Pins In-Circuit Debug (ICD) via Two Pins Enhanced Low-Voltage Programming (LVP) Programmable Code Protection Power-Saving Sleep modeRF Transmitter: Fully-Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and915 MHz Bands +10 dBm or 0 dBm Configurable Output PowerExtreme Low-Power Management with XLP: Sleep mode: 175 nA @ 1.8V, typical, RF Sleep Watchdog Timer: 200 nA @ 1.8V, typical Timer1 Oscillator: 650 nA @ 32 kHz, 1.8V, typical Operating Current: 48 µA/MHz @ 1.8V RF Sleep, typical- 9 mA @ 1 MHz, 1.8V, RF on at 0 dBm, typical- 16.5 mA @ 1 MHz, 1.8V, RF on at +10 dBm, typical

XLP PICmicro® with fully integrated RF Transmitter capable of operation in 310, 434, 868 and 915 MHz Bands

Additional Features

    Special Microcontroller Features:
  • 1.8V-3.6V operation
  • Self-Programmable under Software Control
  • Power-on Reset (POR), Power-up Timer (PWRT)and Oscillator Start-up Timer (OST)
  • Programmable Brown-out Reset (BOR)
  • Extended Watchdog Timer (WDT)
  • In-Circuit Serial Programming™ (ICSP™) viaTwo Pins
  • In-Circuit Debug (ICD) via Two Pins
  • Enhanced Low-Voltage Programming (LVP)
  • Programmable Code Protection
  • Power-Saving Sleep modeRF Transmitter:
  • Fully-Integrated Transmitter
  • FSK Operation up to 100 kbps
  • OOK Operation up to 10 kbps
  • Frequency-Agile Operation in 310, 433, 868 and915 MHz Bands
  • +10 dBm or 0 dBm Configurable Output PowerExtreme Low-Power Management with XLP:
  • Sleep mode: 175 nA @ 1.8V, typical, RF Sleep
  • Watchdog Timer: 200 nA @ 1.8V, typical
  • Timer1 Oscillator: 650 nA @ 32 kHz, 1.8V, typical
  • Operating Current: 48 µA/MHz @ 1.8V RF Sleep, typical- 9 mA @ 1 MHz, 1.8V, RF on at 0 dBm, typical- 16.5 mA @ 1 MHz, 1.8V, RF on at +10 dBm, typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16LF1824T39A
Package Type SSOP; Other; ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details