The PIC16LF1824T-I/JQ is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 4 Kbytes of flash program memory and 256 bytes of data memory. The device supports various addressing modes, including direct, indirect, and relative addressing, and includes a 16-level deep hardware stack with automatic context saving. This microcontroller operates within a voltage range of 1.8V to 3.6V and is designed for low-power applications, with a typical sleep current of 20 nA at 1.8V. It includes an integrated 10-bit analog-to-digital converter (ADC) with up to 12 channels, as well as two rail-to-rail analog comparators and a fixed voltage reference module. The device also features multiple timers, capture/compare/PWM modules, and a master synchronous serial port (MSSP) supporting SPI and I2C protocols. The PIC16LF1824T-I/JQ is suitable for applications requiring efficient power management and a range of peripheral functionalities, making it a versatile choice for embedded system designs.
IC MCU 8BIT 7KB FLASH 16UQFN
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 16UQFN
8-bit Microcontrollers - MCU 8 Bit MCU, 7KB Flash 256B RAM, 12 I/O
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1824T-I/JQ | PIC16LF1824T-I/JQ | PIC16LF1824T-I/JQ | PIC16LF1824T-I/JQ |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 256 KB | 0.2560 KB | ||
| ROM Type | Flash; FLASH |