Microchip Technology, Inc. Microcontrollers PIC16LF1823T-I/SL

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1823T-I/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1823T-I/SLCT-ND
Microcontrollers PIC16LF1823T-I/SLCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF1823T-I/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1823T-I/SLDKR-ND
Microcontrollers PIC16LF1823T-I/SLDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF1823T-I/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1823T-I/SLTR-ND
Microcontrollers PIC16LF1823T-I/SLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - 2648019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648019
Microcontrollers 2648019
8bit MCU 3.5 KB Flash, 128 bytes RAM, 32

8bit MCU 3.5 KB Flash, 128 bytes RAM, 32

Supplier's Site
Microcontrollers - 2648019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648019P
Microcontrollers 2648019P
8bit MCU 3.5 KB Flash, 128 bytes RAM, 32

8bit MCU 3.5 KB Flash, 128 bytes RAM, 32

Supplier's Site
Microcontrollers - 2648018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648018
Microcontrollers 2648018
8bit MCU 3.5 KB Flash, 128 bytes RAM, 32

8bit MCU 3.5 KB Flash, 128 bytes RAM, 32

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353932-PIC16LF1823T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353932-PIC16LF1823T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353932-PIC16LF1823T-I/SL
Win Source Part Number: 1353932-PIC16LF1823T -I/SL Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® XLP™ 16F Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: PIC16LF1823 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 12 Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 128 x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 8x10b Oscillator Type: Internal Core Processor: PIC

Win Source Part Number: 1353932-PIC16LF1823T-I/SL
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: PIC16LF1823
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 12
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 128 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 8x10b
Oscillator Type: Internal
Core Processor: PIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF1823T-I/SL
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF1823T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16LF1823T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1823T-I/S L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16LF1823T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1823T-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1823T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1823T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1823T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1823T-I/SL
Embedded - Microcontrollers PIC16LF1823T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1823T-I/SL
8-bit Microcontrollers - MCU PIC16LF1823T-I/SL
8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

Buy Now Datasheet
Microcontrollers - PIC16LF1823T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1823T-I/SL
Microcontrollers PIC16LF1823T-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Mcu, 8Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip - 44AC2756 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip
44AC2756
Mcu, 8Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip 44AC2756
MCU, 8BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF1823T-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1823T-I/SL
Microcontrollers PIC16LF1823T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1823T-I/SLCT-ND 2648019 1353932-PIC16LF1823T-I/SL 685-PIC16LF1823T-I/SL PIC16LF1823T-I/SL PIC16LF1823T-I/SL PIC16LF1823T-I/SL PIC16LF1823T-I/SL 44AC2756 PIC16LF1823T-I/SL
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x10b
RAM 0.1280 KB 3.5 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB 3.5 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details