The PIC16LF1823-E/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It supports a voltage range of 1.8V to 3.6V and includes a variety of integrated features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, multiple timers, and enhanced communication interfaces including I2C and SPI. This microcontroller is designed for low-power applications, with a typical sleep current of 20 nA and operating current of 30 µA/MHz at 1.8V. It also includes advanced features like self-reprogrammable memory, power-on reset, brown-out reset, and a watchdog timer. The device supports in-circuit serial programming and debugging, making it suitable for a wide range of embedded applications. With up to 11 I/O pins and various peripheral modules, the PIC16LF1823-E/ML is a versatile choice for engineers looking for a compact and efficient microcontroller for their projects.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 3.5KB FLASH 16QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 3.5KB FLASH 16QFN
8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 32 MHz Int Osc
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1823-E/ML-ND | PIC16LF1823-E/ML | PIC16LF1823-E/ML | PIC16LF1823-E/ML | PIC16LF1823-E/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 3.5 KB |