PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 28KB FLASH 44TQFP
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM 256B EEPROM
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1789-E/PT-ND | PIC16LF1789-E/PT | PIC16LF1789-E/PT | PIC16LF1789-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 14x12b; D/A 1x8b, 3x5b | |||
| RAM | 2 KB | 2 KB | ||
| ROM | 28 KB |