The PIC16LF1789-E/MV is an 8-bit microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes a 16-level deep hardware stack and supports multiple addressing modes. The microcontroller offers up to 16 KB of Flash program memory, which is self-programmable and includes code and write protection features. It also has 256 bytes of data EEPROM and up to 2048 bytes of RAM. This device is equipped with advanced analog capabilities, including a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 75 ksps, and multiple digital-to-analog converters (DACs). The microcontroller supports a variety of digital peripherals, such as timers, capture/compare/PWM modules, and a master synchronous serial port for SPI and I²C communication. Power management features are notable, with extreme low-power modes allowing for sleep currents as low as 50 nA. The operating voltage range is from 1.8V to 3.6V, making it suitable for battery-powered applications. The device also includes various I/O features, such as programmable interrupt-on-change pins and high current sink/source capabilities for driving LEDs. Overall, the PIC16LF1789-E/MV is designed for applications requiring efficient processing, low power consumption, and robust analog and digital interfacing capabilities.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 28KB FLASH 40UQFN
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM 256B EEPROM
IC MCU 8BIT 28KB FLASH 40UQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1789-E/MV-ND | PIC16LF1789-E/MV | PIC16LF1789-E/MV | PIC16LF1789-E/MV | PIC16LF1789-E/MV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 14x12b; D/A 1x8b, 3x5b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |