The PIC16LF1788-I/SS is an 8-bit microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes. The microcontroller offers up to 16 KB of Flash program memory, which is self-programmable and includes code and write protection features. It also provides 256 bytes of data EEPROM and up to 2048 bytes of RAM. This device is equipped with a high-performance PWM controller with four programmable switch mode controller modules, allowing for various PWM configurations and precise control over frequency and duty cycle. The microcontroller supports extreme low-power management, with sleep currents as low as 50 nA and operating currents of 8 µA at 32 kHz. Analog capabilities include a fully differential 12-bit ADC with a conversion rate of up to 75 ksps, multiple DACs, and high-speed comparators. The device features up to 36 I/O pins with programmable interrupt capabilities and supports various digital communication protocols, including SPI and I²C. The operating voltage range for the PIC16LF1788-I/SS is from 1.8V to 3.6V, making it suitable for low-power applications. Overall, this microcontroller is designed for applications requiring advanced analog features, low power consumption, and robust performance.
Manufacturer: Microchip Technology
Win Source Part Number: 889577-PIC16LF1788-I
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O: 24
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x12b; D/A 1x8b, 3x5b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1788
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16LF1788-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1788-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM 256B EEPROM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889577-PIC16LF1788-I/SS | 685-PIC16LF1788-I/SS | PIC16LF1788-I/SS-ND | PIC16LF1788-I/SS | PIC16LF1788-I/SS | PIC16LF1788-I/SS | PIC16LF1788-I/SS | PIC16LF1788-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF1788-I/SS | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 256 KB | 28 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |