The PIC16LF1786-E/ML is an 8-bit microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes. The microcontroller offers 8 KB of Flash program memory, 256 bytes of data EEPROM, and up to 1024 bytes of RAM, with self-programmable capabilities and programmable code protection. This device is equipped with advanced analog features, including a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 75 ksps, an 8-bit digital-to-analog converter (DAC), and multiple high-speed comparators. It also includes a high-performance PWM controller with three programmable switch mode controller modules, supporting various PWM modes and dead-band control. The PIC16LF1786-E/ML is designed for low power consumption, featuring a sleep mode current of 50 nA at 1.8V and typical operating currents of 8 µA at 32 kHz. It supports a wide operating voltage range of 1.8V to 3.6V and includes multiple digital peripherals such as timers, capture/compare/PWM modules, and a master synchronous serial port. With its extensive I/O capabilities, including up to 36 I/O pins and various programmable features, this microcontroller is suitable for a wide range of embedded applications requiring efficient processing and low power operation.
IC MCU 8BIT 14KB FLASH 28QFN
8-bit Microcontrollers - MCU 14Kb Flash 1Kb ROM PA F/C I2C/SPI nWXLP
IC MCU 8BIT 14KB FLASH 28QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1786-E/ML | PIC16LF1786-E/ML | PIC16LF1786-E/ML | PIC16LF1786-E/ML |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | ||
| Supply Voltage | 3.6 to 1.8 volts |