The PIC16LF1784-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It supports 49 instructions and includes an interrupt capability with automatic context saving. The microcontroller has a 16-level deep hardware stack and offers various addressing modes. Memory specifications include up to 4 KB of Flash program memory, which is self-programmable and includes code and write protection features. It also provides 256 bytes of data EEPROM and up to 512 bytes of RAM. The device is designed for low power consumption, with a sleep mode current of 50 nA at 1.8V and typical operating currents of 8 µA at 32 kHz. The PIC16LF1784-I/MV includes advanced analog features such as a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 75 ksps, a digital-to-analog converter (DAC), and multiple operational amplifiers. It also features a high-performance PWM controller with three programmable switch mode controller modules, supporting various PWM modes and dead-band control. Digital peripherals include multiple timers, capture/compare/PWM modules, and a master synchronous serial port with SPI and I²C compatibility. The microcontroller operates within a voltage range of 1.8V to 3.6V and is suitable for applications requiring efficient power management and advanced analog capabilities.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 7KB FLASH 40UQFN
IC MCU 8BIT 7KB FLASH 40UQFN
8-bit Microcontrollers - MCU 7Kb Flash 512b ROM PA F/C I2C/SPI nWXLP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1784-I/MV | PIC16LF1784-I/MV | PIC16LF1784-I/MV | PIC16LF1784-I/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 0.5120 KB | 512 KB |