The PIC16LF1783T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes. The microcontroller offers up to 4 KB of Flash program memory, 256 bytes of data EEPROM, and 512 bytes of RAM, with self-programmable capabilities and programmable code protection. This device is equipped with advanced analog features, including a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 75 ksps, an 8-bit digital-to-analog converter (DAC), and multiple high-speed comparators and operational amplifiers. It also includes a high-performance PWM controller with two programmable switch mode controller modules, supporting various PWM modes and dead-band control. Power management is a key feature, with extreme low-power modes allowing for sleep currents as low as 50 nA. The operating voltage range is from 1.8V to 3.6V, making it suitable for battery-operated applications. The microcontroller also includes multiple digital peripherals such as timers, capture/compare/PWM modules, and communication interfaces like SPI and I²C. Overall, the PIC16LF1783T-I/ML is designed for applications requiring efficient processing, low power consumption, and robust analog capabilities, making it a suitable choice for engineers looking for a versatile microcontroller solution.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 7KB Fl 512B R 256B 12bit ADC 8bit DAC
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1783T-I/ML-ND | PIC16LF1783T-I/ML | PIC16LF1783T-I/ML | PIC16LF1783T-I/ML | PIC16LF1783T-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 11x12b; D/A 1x8b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 7 KB |