IC MCU 8BIT 3.5KB FLASH 28SSOP Product overview: PIC16LF1782-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1782-I/SS
Win Source Part Number: 1264348-PIC16LF1782-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O: 24
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 11x12b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16LF1782ISS
Base Product Number: PIC16LF1782
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SSOP
IC MCU 8BIT 3.5KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SSOP
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes
IC MCU 8BIT 3.5KB FLASH 28SSOP
8-bit Microcontrollers - MCU 3.5KB Fl 256B R 256B 12bit ADC 8bit DAC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1782-I/SS | 1264348-PIC16LF1782-I/SS | PIC16LF1782-I/SS-ND | PIC16LF1782-I/SS | PIC16LF1782-I/SS | 76T2357 | PIC16LF1782-I/SS | PIC16LF1782-I/SS |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 0.2560 KB | 3.5 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||||
| Package Type | Other; Tube | SSOP | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | SOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SSOP; Other; SSOP |