PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP
8-bit Microcontrollers - MCU 8-Bit MCU 28KB Flash 2KB RAM, 10bADC
IC MCU 8BIT 28KB FLASH 40DIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP
IC MCU 8BIT 28KB FLASH 40DIP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1779-I/P-ND | PIC16LF1779-I/P | PIC16LF1779-I/P | PIC16LF1779-I/P | PIC16LF1779-I/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 28x10b; D/A 4x5b, 4x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |