The PIC16LF1778T-I/MX is an 8-bit Flash microcontroller from Quarktwin Technology Ltd. It features a high level of integration with intelligent analog and digital peripherals, making it suitable for applications such as lighting, power supplies, battery charging, and motor control. The device includes multiple operational amplifiers, 5-/10-bit digital-to-analog converters (DACs), high-speed comparators, a 10-bit analog-to-digital converter (ADC), and programmable pulse-width modulators (PWMs). With a maximum operating speed of 32 MHz and a 125 ns minimum instruction cycle, the microcontroller supports a variety of interrupt capabilities and has a 16-level deep hardware stack. It offers up to 28 Kbytes of program Flash memory and 2 Kbytes of data RAM, with high-endurance Flash capable of 100K erase/write cycles. The operating voltage range is from 1.8V to 3.6V, and it operates within a temperature range of -40°C to 85°C, making it suitable for industrial applications. The microcontroller also incorporates eXtreme Low-Power (XLP) features, allowing it to operate in sleep mode with a current draw of 50 nA at 1.8V. It includes advanced peripherals such as configurable logic cells, complementary output generators, and serial communication interfaces (EUSART, SPI, I²C). The peripheral pin select (PPS) functionality enhances flexibility in PCB layout and peripheral utilization. Overall, the PIC16LF1778T-I/MX is designed for applications requiring efficient processing and extensive peripheral integration.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (6x6)
8-bit Microcontrollers - MCU 8-Bit MCU 28KB Flash 2KB RAM, 10bADC
IC MCU 8BIT 28KB FLASH 28UQFN
IC MCU 8BIT 28KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (6x6)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1778T-I/MX-ND | PIC16LF1778T-I/MX | PIC16LF1778T-I/MX | PIC16LF1778T-I/MX | PIC16LF1778T-I/MX |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x10b; D/A 3x5b, 3x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |