The PIC16LF1777-I/PT is an 8-bit Flash microcontroller from Quarktwin Technology Ltd. designed for a variety of applications, including lighting, power supplies, and motor control. It features a high level of integration with multiple intelligent analog and digital peripherals, such as operational amplifiers, digital-to-analog converters (DACs), high-speed comparators, and a 10-bit analog-to-digital converter (ADC). The microcontroller supports a maximum operating speed of 32 MHz and includes a 16-level deep hardware stack, five 8-bit timers, and three 16-bit timers. This device offers up to 28 Kbytes of program Flash memory and 2 Kbytes of data RAM, with high-endurance Flash capable of 100K erase/write cycles. It operates within a voltage range of 1.8V to 3.6V and is suitable for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. The PIC16LF1777-I/PT also incorporates eXtreme Low-Power (XLP) features, allowing for low current consumption in sleep mode and during operation. The microcontroller includes advanced digital peripherals such as configurable logic cells, pulse-width modulators, and serial communication interfaces (EUSART, SPI, I²C). Its peripheral pin select (PPS) functionality enhances flexibility in PCB layout and peripheral utilization. Overall, the PIC16LF1777-I/PT is a versatile microcontroller suitable for engineers looking for a robust solution for various embedded applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 14KB FLASH 44TQFP
IC MCU 8BIT 14KB FLASH 44TQFP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM, 10bADC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1777-I/PT-ND | PIC16LF1777-I/PT | PIC16LF1777-I/PT | PIC16LF1777-I/PT | PIC16LF1777-I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 28x10b; D/A 4x5b, 4x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |