The PIC16LF1768-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at speeds up to 32 MHz with a minimum instruction cycle of 125 ns. It features a compact 20-pin SOIC package and offers up to 4 KB of Flash program memory and 512 bytes of data RAM. The device supports a wide operating voltage range of 1.8V to 3.6V and is suitable for industrial applications with a temperature range of -40°C to +85°C. This microcontroller includes a variety of digital and analog peripherals, such as a 10-bit ADC with up to 12 external channels, two operational amplifiers, and multiple timers. It also features configurable logic cells, PWM modules, and serial communication interfaces including EUSART, SPI, and I²C. The device is designed for low power consumption, with sleep mode currents as low as 50 nA at 1.8V, making it ideal for battery-operated applications. Engineers looking for a versatile microcontroller with robust features for control systems and low power requirements may find the PIC16LF1768-I/SO suitable for their projects.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
IC MCU 8BIT 7KB FLASH 20SOIC
IC MCU 8BIT 7KB FLASH 20SOIC
8-bit Microcontrollers - MCU 8-BIT MCU, 7KB Flash 512B RAM, 10-BIT ADC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1768-I/SO-ND | PIC16LF1768-I/SO | PIC16LF1768-I/SO | PIC16LF1768-I/SO | PIC16LF1768-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b; D/A 2x5b, 2x10b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 7 KB |