PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1316708-PIC16LF1768-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 91
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 512 x 8
Data Converters: A/D 12x10b; D/A 2x5b, 2x10b
Oscillator Type: Internal
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16LF1768
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 7KB FLASH 20QFN Product overview: PIC16LF1768-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1768-E/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 8-BIT MCU, 7KB Flash 512B RAM, 10-BIT ADC
IC MCU 8BIT 7KB FLASH 20QFN
IC MCU 8BIT 7KB FLASH 20QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1768-E/ML-ND | 1316708-PIC16LF1768-E/ML | 685-PIC16LF1768-E/ML | PIC16LF1768-E/ML | PIC16LF1768-E/ML | PIC16LF1768-E/ML | PIC16LF1768-E/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b; D/A 2x5b, 2x10b | ||||||
| RAM | 0.5120 KB | 7 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 7 KB | 128 KB |