Microchip Technology, Inc. PIC16LF1559

Description
The PIC16LF1559 micro controller delivers unique on-chip features for the design of mTouch™ and general purpose applications in 20-pin count packages. Up to 17 analog channels connecting to two 10-bit ADCs with automated hardware CVD modules, two PWMs and multiple communication peripherals offer an excellent solution to implement capacitive sensing and other front-end sampling applications with minimal software overhead. Additional Features Dual Analog to Digital Converter (ADC) 17 Channel 10-bit ADC Advanced Controls for mTouch CVD (Capacitive Voltage Divider) Voltage Reference MI2C, SPI and UART 25mA Source/Sink current I/O 32 MHz internal oscillator Low Power Brown Out Reset (LPBOR) Extended Watchdog Timer (WDT) In-Circuit Debug Operating Voltage : 1.8V – 3.6V High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage
Datasheet
Description
The PIC16LF1559 micro controller delivers unique on-chip features for the design of mTouch™ and general purpose applications in 20-pin count packages. Up to 17 analog channels connecting to two 10-bit ADCs with automated hardware CVD modules, two PWMs and multiple communication peripherals offer an excellent solution to implement capacitive sensing and other front-end sampling applications with minimal software overhead. Additional Features Dual Analog to Digital Converter (ADC) 17 Channel 10-bit ADC Advanced Controls for mTouch CVD (Capacitive Voltage Divider) Voltage Reference MI2C, SPI and UART 25mA Source/Sink current I/O 32 MHz internal oscillator Low Power Brown Out Reset (LPBOR) Extended Watchdog Timer (WDT) In-Circuit Debug Operating Voltage : 1.8V – 3.6V High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC16LF1559 micro controller delivers unique on-chip features for the design of mTouch™ and general purpose applications in 20-pin count packages. Up to 17 analog channels connecting to two 10-bit ADCs with automated hardware CVD modules, two PWMs and multiple communication peripherals offer an excellent solution to implement capacitive sensing and other front-end sampling applications with minimal software overhead. Additional Features Dual Analog to Digital Converter (ADC) 17 Channel 10-bit ADC Advanced Controls for mTouch CVD (Capacitive Voltage Divider) Voltage Reference MI2C, SPI and UART 25mA Source/Sink current I/O 32 MHz internal oscillator Low Power Brown Out Reset (LPBOR) Extended Watchdog Timer (WDT) In-Circuit Debug Operating Voltage : 1.8V – 3.6V High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage

The PIC16LF1559 micro controller delivers unique on-chip features for the design of mTouch™ and general purpose applications in 20-pin count packages. Up to 17 analog channels connecting to two 10-bit ADCs with automated hardware CVD modules, two PWMs and multiple communication peripherals offer an excellent solution to implement capacitive sensing and other front-end sampling applications with minimal software overhead.

Additional Features

    • Dual Analog to Digital Converter (ADC)
    • 17 Channel 10-bit ADC
    • Advanced Controls for mTouch CVD (Capacitive Voltage Divider)
    • Voltage Reference
    • MI2C, SPI and UART
    • 25mA Source/Sink current I/O
    • 32 MHz internal oscillator
    • Low Power Brown Out Reset (LPBOR)
    • Extended Watchdog Timer (WDT)
    • In-Circuit Debug
    • Operating Voltage : 1.8V – 3.6V
    • High Endurance Flash Memory (HEF)
    • 128 B of Non-volatile Data Storage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16LF1559
Bits Other; 10-bit
Number 17
RAM 0.5120 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details