Microchip Technology, Inc. PIC16LF1554

Description
The PIC16LF1554 micro controller delivers unique on-chip features for the design of mTouch™ and general purpose applications in 14-pin count packages. Up to 11 analog channels connecting to two 10-bit ADCs with automated hardware CVD modules, two PWMs and multiple communication peripherals offer an excellent solution to implement capacitive sensing and other front-end sampling applications with minimal software overhead. Additional Features Dual Analog to 10-bit Digital Converter (ADC ) 12 Channel 10-bit ADC Advanced Controls for mTouch CVD (Capacitive Voltage Divider) Voltage Reference MI2C, SPI, UART 2 PWMs High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 25mA Source/Sink current I/O 32 MHz internal oscillator Low Power Brown Out Reset (LPBOR) Extended Watchdog Timer (WDT) In-Circuit Debug Operating Voltage : 1.8V – 3.6V
Datasheet
Description
The PIC16LF1554 micro controller delivers unique on-chip features for the design of mTouch™ and general purpose applications in 14-pin count packages. Up to 11 analog channels connecting to two 10-bit ADCs with automated hardware CVD modules, two PWMs and multiple communication peripherals offer an excellent solution to implement capacitive sensing and other front-end sampling applications with minimal software overhead. Additional Features Dual Analog to 10-bit Digital Converter (ADC ) 12 Channel 10-bit ADC Advanced Controls for mTouch CVD (Capacitive Voltage Divider) Voltage Reference MI2C, SPI, UART 2 PWMs High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 25mA Source/Sink current I/O 32 MHz internal oscillator Low Power Brown Out Reset (LPBOR) Extended Watchdog Timer (WDT) In-Circuit Debug Operating Voltage : 1.8V – 3.6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC16LF1554 micro controller delivers unique on-chip features for the design of mTouch™ and general purpose applications in 14-pin count packages. Up to 11 analog channels connecting to two 10-bit ADCs with automated hardware CVD modules, two PWMs and multiple communication peripherals offer an excellent solution to implement capacitive sensing and other front-end sampling applications with minimal software overhead. Additional Features Dual Analog to 10-bit Digital Converter (ADC ) 12 Channel 10-bit ADC Advanced Controls for mTouch CVD (Capacitive Voltage Divider) Voltage Reference MI2C, SPI, UART 2 PWMs High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 25mA Source/Sink current I/O 32 MHz internal oscillator Low Power Brown Out Reset (LPBOR) Extended Watchdog Timer (WDT) In-Circuit Debug Operating Voltage : 1.8V – 3.6V

The PIC16LF1554 micro controller delivers unique on-chip features for the design of mTouch™ and general purpose applications in 14-pin count packages. Up to 11 analog channels connecting to two 10-bit ADCs with automated hardware CVD modules, two PWMs and multiple communication peripherals offer an excellent solution to implement capacitive sensing and other front-end sampling applications with minimal software overhead.

Additional Features

    • Dual Analog to 10-bit Digital Converter (ADC )
    • 12 Channel 10-bit ADC
    • Advanced Controls for mTouch CVD (Capacitive Voltage Divider)
    • Voltage Reference
    • MI2C, SPI, UART
    • 2 PWMs
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • 25mA Source/Sink current I/O
    • 32 MHz internal oscillator
    • Low Power Brown Out Reset (LPBOR)
    • Extended Watchdog Timer (WDT)
    • In-Circuit Debug
    • Operating Voltage : 1.8V – 3.6V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16LF1554
Bits Other; 10-bit
Number 11
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details