28KB, 2KB RAM, 46X I/O, 4XPWMS,
IC MCU 8BIT 28KB FLASH 48VFQFN
28KB, 2KB RAM, 46X I/O, 4XPWMS,
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC16LF15386T-I/6LXDKR-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 32 MHz |
| Bits | Other; A/D 43x10b SAR; D/A 1x5b |
| RAM | 2 KB |
| ROM | 28 KB |