The PIC16LF1458-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler use. It operates at clock speeds up to 48 MHz with a 3x or 4x PLL option, providing an instruction cycle time as low as 83 ns. The device supports up to 4 KB of Flash program memory and 512 bytes of data memory, with a 16-level deep hardware stack and various addressing modes.
This microcontroller operates within a voltage range of 1.8V to 3.6V and includes several built-in features such as self-programmability
IC MCU 8BIT 7KB FLASH 20SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 7KB (4K x 14) FLASH 20-SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1458-I/SS | PIC16LF1458-I/SS |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 48 MHz | |
| RAM | 0.5120 KB |