Microchip Technology, Inc. Microcontrollers PIC16LCE625-04E/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LCE625-04E/SS is an 8-bit microcontroller from the PIC16CE62X family, featuring a high-performance RISC architecture with a 2K x 14 program memory and 128 bytes of RAM. It operates at a clock speed of up to 20 MHz, with single-cycle instruction execution for most commands, enhancing processing efficiency. The device includes 128 x 8 EEPROM data memory, which supports 1,000,000 erase/write cycles and has a data retention period exceeding 40 years. This microcontroller is equipped with 13 I/O pins, an 8-bit timer/counter with a programmable prescaler, and two analog comparators with a programmable voltage reference. It supports various addressing modes and has an 8-level deep hardware stack, making it suitable for complex applications. Special features include In-Circuit Serial Programming (ICSP), power-on reset, brown-out reset, and a watchdog timer for reliable operation. The PIC16LCE625-04E/SS operates within a wide voltage range of 2.5V to 5.5V and is designed for low power consumption, making it ideal for battery-operated devices. Its compact size and versatility make it suitable for applications such as battery chargers and low-power sensors.

Datasheet Summary
Powered by GS/AI

The PIC16LCE625-04E/SS is an 8-bit microcontroller from the PIC16CE62X family, featuring a high-performance RISC architecture with a 2K x 14 program memory and 128 bytes of RAM. It operates at a clock speed of up to 20 MHz, with single-cycle instruction execution for most commands, enhancing processing efficiency. The device includes 128 x 8 EEPROM data memory, which supports 1,000,000 erase/write cycles and has a data retention period exceeding 40 years. This microcontroller is equipped with 13 I/O pins, an 8-bit timer/counter with a programmable prescaler, and two analog comparators with a programmable voltage reference. It supports various addressing modes and has an 8-level deep hardware stack, making it suitable for complex applications. Special features include In-Circuit Serial Programming (ICSP), power-on reset, brown-out reset, and a watchdog timer for reliable operation. The PIC16LCE625-04E/SS operates within a wide voltage range of 2.5V to 5.5V and is designed for low power consumption, making it ideal for battery-operated devices. Its compact size and versatility make it suitable for applications such as battery chargers and low-power sensors.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LCE62504E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LCE62504E/SS-ND
Microcontrollers PIC16LCE62504E/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LCE625-04E/SS
Embedded - Microcontrollers PIC16LCE625-04E/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LCE625-04E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LCE625-04E/SS
Microcontrollers PIC16LCE625-04E/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LCE62504E/SS-ND PIC16LCE625-04E/SS PIC16LCE625-04E/SS
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz
RAM 0.1280 KB 0.1280 KB
ROM 3.5 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers