Microchip Technology, Inc. Microcontrollers PIC16LCE623T-04E/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LCE623T-04E/SO is an 8-bit microcontroller from the PIC16CE62X family, featuring a high-performance RISC architecture. It operates at a clock speed of up to 20 MHz, with a 200 ns instruction cycle. The device includes 512 words of program memory, 96 bytes of RAM, and 128 bytes of EEPROM, which supports 1,000,000 erase/write cycles and has a data retention of over 40 years. This microcontroller offers 13 I/O pins with individual direction control and includes an 8-bit timer/counter with a programmable prescaler. It features two analog comparators with a programmable voltage reference, making it suitable for applications requiring analog interfacing. The device supports In-Circuit Serial Programming (ICSP) and includes various power management features such as Power-on Reset, Brown-out Reset, and a Watchdog Timer. The PIC16LCE623T-04E/SO is designed for low-power applications, with a typical current consumption of less than 2.0 mA at 5.0V and a standby current of less than 1.0 µA. Its small footprint and versatility make it ideal for space-constrained applications, including battery chargers and remote sensors.

Datasheet Summary
Powered by GS/AI

The PIC16LCE623T-04E/SO is an 8-bit microcontroller from the PIC16CE62X family, featuring a high-performance RISC architecture. It operates at a clock speed of up to 20 MHz, with a 200 ns instruction cycle. The device includes 512 words of program memory, 96 bytes of RAM, and 128 bytes of EEPROM, which supports 1,000,000 erase/write cycles and has a data retention of over 40 years. This microcontroller offers 13 I/O pins with individual direction control and includes an 8-bit timer/counter with a programmable prescaler. It features two analog comparators with a programmable voltage reference, making it suitable for applications requiring analog interfacing. The device supports In-Circuit Serial Programming (ICSP) and includes various power management features such as Power-on Reset, Brown-out Reset, and a Watchdog Timer. The PIC16LCE623T-04E/SO is designed for low-power applications, with a typical current consumption of less than 2.0 mA at 5.0V and a standby current of less than 1.0 µA. Its small footprint and versatility make it ideal for space-constrained applications, including battery chargers and remote sensors.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LCE623T-04E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LCE623T-04E/SO
Microcontrollers PIC16LCE623T-04E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LCE623T-04E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LCE623T-04E/SO
Embedded - Microcontrollers PIC16LCE623T-04E/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LCE623T-04E/SO PIC16LCE623T-04E/SO
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 4 MHz
RAM 0.0960 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details