Microchip Technology, Inc. Microcontrollers PIC16LCE623T-04/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LCE623T-04/SS is an 8-bit microcontroller from the PIC16CE62X family, featuring a high-performance RISC architecture. It operates at a clock speed of up to 20 MHz, with a 200 ns instruction cycle, and supports 35 single-cycle instructions. The device includes 512 words of program memory, 96 bytes of RAM, and 128 bytes of EEPROM, which offers 1,000,000 erase/write cycles and a data retention of over 40 years. This microcontroller is equipped with 13 I/O pins, an 8-bit timer/counter with a programmable prescaler, and two analog comparators with a programmable voltage reference. It supports various addressing modes and has an 8-level deep hardware stack, enhancing its capability for complex applications. Special features include In-Circuit Serial Programming (ICSP), a Watchdog Timer, and multiple power-saving modes, making it suitable for low-power applications. The device is available in multiple package types, including 20-pin SSOP, and is designed for a wide operating voltage range of 2.5V to 5.5V. Its low power consumption and compact size make it ideal for applications such as battery chargers and remote sensors.

Datasheet Summary
Powered by GS/AI

The PIC16LCE623T-04/SS is an 8-bit microcontroller from the PIC16CE62X family, featuring a high-performance RISC architecture. It operates at a clock speed of up to 20 MHz, with a 200 ns instruction cycle, and supports 35 single-cycle instructions. The device includes 512 words of program memory, 96 bytes of RAM, and 128 bytes of EEPROM, which offers 1,000,000 erase/write cycles and a data retention of over 40 years. This microcontroller is equipped with 13 I/O pins, an 8-bit timer/counter with a programmable prescaler, and two analog comparators with a programmable voltage reference. It supports various addressing modes and has an 8-level deep hardware stack, enhancing its capability for complex applications. Special features include In-Circuit Serial Programming (ICSP), a Watchdog Timer, and multiple power-saving modes, making it suitable for low-power applications. The device is available in multiple package types, including 20-pin SSOP, and is designed for a wide operating voltage range of 2.5V to 5.5V. Its low power consumption and compact size make it ideal for applications such as battery chargers and remote sensors.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LCE623T-04SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LCE623T-04SS-ND
Microcontrollers PIC16LCE623T-04SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LCE623T-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LCE623T-04/SS
Microcontrollers PIC16LCE623T-04/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LCE623T-04/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LCE623T-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LCE623T-04/SS
IC MCU 8BIT 896B OTP 20SSOP

IC MCU 8BIT 896B OTP 20SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LCE623T-04/SS
Embedded - Microcontrollers PIC16LCE623T-04/SS
IC MCU 8BIT 896B OTP 20SSOP

IC MCU 8BIT 896B OTP 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LCE623T-04SS-ND PIC16LCE623T-04/SS PIC16LCE623T-04/SS PIC16LCE623T-04/SS
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
RAM 0.0960 KB 0.0960 KB 96 KB
ROM 0.8960 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details