Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16Lc923-04/L PIC16Lc923-04/L

Description
Manufacturer: Microchip Technology Win Source Part Number: 045860-PIC16Lc923-04 /L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 176 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 045860-PIC16Lc923-04 /L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 176 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16Lc923-04/L - 045860-PIC16Lc923-04/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16Lc923-04/L
045860-PIC16Lc923-04/L
Embedded - Embedded - Microcontrollers - PIC16Lc923-04/L 045860-PIC16Lc923-04/L
Manufacturer: Microchip Technology Win Source Part Number: 045860-PIC16Lc923-04 /L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 176 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 045860-PIC16Lc923-04/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 176 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 045860-PIC16Lc923-04/L
Product Name Embedded - Embedded - Microcontrollers - PIC16Lc923-04/L
Data Bus 8 Bit
Life Cycle Stage Declining; Not For New Designs
Clock Speed 4 MHz
RAM 7 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details