The PIC16C770T/SS is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports 2K words of program memory and 256 bytes of data memory. The device includes a 12-bit analog-to-digital converter with six input channels, making it suitable for applications requiring precise analog measurements. This microcontroller offers a variety of peripheral features, including three timers, an enhanced capture/compare/PWM module, and a master synchronous serial port that supports both SPI and I²C communication protocols. It has a low power consumption profile, with typical operating currents of less than 2 mA at 4V and 4 MHz, and standby currents of less than 1 µA. The PIC16C770T/SS is designed with multiple reset options, including power-on reset and watchdog timer, ensuring reliable operation in various conditions. It operates over a wide voltage range of 2.5V to 5.5V and is available in a 20-pin SSOP package. This microcontroller is suitable for both commercial and industrial applications, making it a versatile choice for embedded system designs.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
IC MCU 8BIT 3.5KB OTP 20SSOP
IC MCU 8BIT 3.5KB OTP 20SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC770T/SS-ND | PIC16LC770T/SS | PIC16LC770T/SS | PIC16LC770T/SS |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 6x12b | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 3.5 KB |