Manufacturer: Microchip Technology
Win Source Part Number: 1318936-PIC16LC77-04
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: OTP
RAM Size: 368 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 2.5V ~ 6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LC77-04I/P-NDR
Base Product Number: PIC16LC77
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP
IC MCU 8BIT 14KB OTP 40DIP Product overview: PIC16LC77-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC77-04I/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 14KB OTP 40DIP
IC MCU 8BIT 14KB OTP 40DIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318936-PIC16LC77-04I/P | PIC16LC77-04I/P-ND | 685-PIC16LC77-04I/P | PIC16LC77-04I/P | PIC16LC77-04I/P | PIC16LC77-04I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 14 KB | 0.3680 KB | 0.3680 KB | 368 KB | 0.3680 KB | |
| ROM Type | OTP; OTP | OTP | OTP; OTP | |||
| Supply Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 6 volts |