The PIC16LC717T-E/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports 35 single-word instructions, with most executing in a single cycle, except for program branches which take two cycles. The device includes 2K of program memory and 256 bytes of data memory, along with a 10-bit analog-to-digital converter (ADC) with six input channels. This microcontroller offers a variety of peripheral features, including three timers, an enhanced capture/compare/PWM module, and a master synchronous serial port (MSSP) that supports both SPI and I²C communication. It has a wide operating voltage range of 2.5V to 5.5V and low power consumption, with typical currents of less than 2 mA at 4V and 4 MHz, and 11 µA at 2.5V and 37 kHz. The PIC16LC717T-E/SO also includes features such as interrupt capability, a hardware stack, and various oscillator options for flexibility in design. It is available in 18-pin SOIC packaging, making it suitable for compact applications. This microcontroller is ideal for projects requiring efficient processing, low power consumption, and integrated analog functionality.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC717T-E/SO-ND | PIC16LC717T-E/SO | PIC16LC717T-E/SO |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | |
| Bits | Other; A/D 6x10b | ||
| RAM | 0.2560 KB | 0.2560 KB | |
| ROM | 3.5 KB |