Microchip Technology, Inc. Embedded - Microcontrollers PIC16LC662T-04I/L

Description
IC MCU 8BIT 7KB OTP 44PLCC
Description
IC MCU 8BIT 7KB OTP 44PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LC662T-04I/L is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 4K of program memory and 176 bytes of data memory, making it suitable for a variety of applications. The device supports up to 33 I/O pins with individual direction control and features an analog comparator module with two comparators and a programmable voltage reference. Additional capabilities include an 8-level deep hardware stack, interrupt handling, and various addressing modes. The microcontroller also incorporates several special features such as power-on reset, brown-out reset, and a watchdog timer, enhancing reliability in operation. It operates within a wide voltage range of 3.0V to 6.0V and is designed for low power consumption, making it suitable for battery-operated devices. The PIC16LC662T-04I/L is available in multiple package types, including PDIP and SOIC, providing flexibility for integration into different designs.

Datasheet Summary
Powered by GS/AI

The PIC16LC662T-04I/L is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 4K of program memory and 176 bytes of data memory, making it suitable for a variety of applications. The device supports up to 33 I/O pins with individual direction control and features an analog comparator module with two comparators and a programmable voltage reference. Additional capabilities include an 8-level deep hardware stack, interrupt handling, and various addressing modes. The microcontroller also incorporates several special features such as power-on reset, brown-out reset, and a watchdog timer, enhancing reliability in operation. It operates within a wide voltage range of 3.0V to 6.0V and is designed for low power consumption, making it suitable for battery-operated devices. The PIC16LC662T-04I/L is available in multiple package types, including PDIP and SOIC, providing flexibility for integration into different designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - PIC16LC662T-04I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC662T-04I/L
Embedded - Microcontrollers PIC16LC662T-04I/L
IC MCU 8BIT 7KB OTP 44PLCC

IC MCU 8BIT 7KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - PIC16LC662T-04I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC662T-04I/L
Microcontrollers PIC16LC662T-04I/L
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC662T-04I/L PIC16LC662T-04I/L
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 4 MHz
RAM 0.1760 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers