Microchip Technology, Inc. Microcontrollers PIC16LC662-04I/PQ

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C662-04I/PQ is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It offers 4 KB of program memory and 176 bytes of data memory, making it suitable for a variety of embedded applications. The device supports up to 33 I/O pins with individual direction control and includes an analog comparator module with two comparators and a programmable voltage reference. Additional features include an 8-level deep hardware stack, interrupt capability, and various addressing modes. The microcontroller is equipped with a timer/counter (Timer0) and includes power management features such as Power-on Reset, Brown-out Reset, and a Watchdog Timer. It operates within a voltage range of 3.0V to 6.0V and is designed for low power consumption, making it suitable for battery-operated devices. The PIC16C662-04I/PQ is available in multiple package types, including PDIP and SOIC.

Datasheet Summary
Powered by GS/AI

The PIC16C662-04I/PQ is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It offers 4 KB of program memory and 176 bytes of data memory, making it suitable for a variety of embedded applications. The device supports up to 33 I/O pins with individual direction control and includes an analog comparator module with two comparators and a programmable voltage reference. Additional features include an 8-level deep hardware stack, interrupt capability, and various addressing modes. The microcontroller is equipped with a timer/counter (Timer0) and includes power management features such as Power-on Reset, Brown-out Reset, and a Watchdog Timer. It operates within a voltage range of 3.0V to 6.0V and is designed for low power consumption, making it suitable for battery-operated devices. The PIC16C662-04I/PQ is available in multiple package types, including PDIP and SOIC.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC662-04I/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC662-04I/PQ
Microcontrollers PIC16LC662-04I/PQ
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC662-04I/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC662-04I/PQ
Embedded - Microcontrollers PIC16LC662-04I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC662-04I/PQ PIC16LC662-04I/PQ
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 4 MHz
RAM 0.1760 KB
Unlock Full Specs
to access all available technical data

Similar Products