Microchip Technology, Inc. Microcontrollers PIC16LC642T-04I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LC642T-04I/SO is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It offers 4K of program memory and 176 bytes of data memory, making it suitable for a variety of applications requiring moderate processing power and memory capacity. This microcontroller includes up to 33 I/O pins with individual direction control, allowing for flexible interfacing with external devices. It is equipped with two analog comparators, a programmable on-chip voltage reference, and an 8-bit timer/counter with a programmable prescaler. The device supports multiple addressing modes and has an 8-level deep hardware stack for efficient interrupt handling. Power management features include a power-on reset, brown-out reset, and a watchdog timer, ensuring reliable operation in various conditions. The microcontroller operates within a wide voltage range of 3.0V to 6.0V and is designed using low-power CMOS technology, which contributes to its low power consumption. It is available in a 28-pin SOIC package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The PIC16LC642T-04I/SO is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It offers 4K of program memory and 176 bytes of data memory, making it suitable for a variety of applications requiring moderate processing power and memory capacity. This microcontroller includes up to 33 I/O pins with individual direction control, allowing for flexible interfacing with external devices. It is equipped with two analog comparators, a programmable on-chip voltage reference, and an 8-bit timer/counter with a programmable prescaler. The device supports multiple addressing modes and has an 8-level deep hardware stack for efficient interrupt handling. Power management features include a power-on reset, brown-out reset, and a watchdog timer, ensuring reliable operation in various conditions. The microcontroller operates within a wide voltage range of 3.0V to 6.0V and is designed using low-power CMOS technology, which contributes to its low power consumption. It is available in a 28-pin SOIC package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC642T-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC642T-04I/SO
Microcontrollers PIC16LC642T-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC642T-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC642T-04I/SO
Embedded - Microcontrollers PIC16LC642T-04I/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC642T-04I/SO PIC16LC642T-04I/SO
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 4 MHz
RAM 0.1760 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details