Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC63-04/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322227-PIC16LC63-04 /SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 4MHz Standard Package: 27 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP RAM Size: 192 x 8 Oscillator Type: External Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.5V ~ 6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LC63-04/SO-NDR Base Product Number: PIC16LC63 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322227-PIC16LC63-04 /SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 4MHz Standard Package: 27 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP RAM Size: 192 x 8 Oscillator Type: External Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.5V ~ 6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LC63-04/SO-NDR Base Product Number: PIC16LC63 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322227-PIC16LC63-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322227-PIC16LC63-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322227-PIC16LC63-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 1322227-PIC16LC63-04 /SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 4MHz Standard Package: 27 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP RAM Size: 192 x 8 Oscillator Type: External Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.5V ~ 6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LC63-04/SO-NDR Base Product Number: PIC16LC63 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322227-PIC16LC63-04/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 27
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
RAM Size: 192 x 8
Oscillator Type: External
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LC63-04/SO-NDR
Base Product Number: PIC16LC63
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 7KB 4MHz Embedded Microcontroller MCU - 685-PIC16LC63-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB 4MHz Embedded Microcontroller MCU
685-PIC16LC63-04/SO
8-bit 8BIT 7KB 4MHz Embedded Microcontroller MCU 685-PIC16LC63-04/SO
IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC Product overview: PIC16LC63-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB, 4MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, 4MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC63-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC Product overview: PIC16LC63-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB, 4MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, 4MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC63-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16LC63-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC63-04/SO
Microcontrollers PIC16LC63-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC63-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC63-04/SO
Embedded - Microcontrollers PIC16LC63-04/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322227-PIC16LC63-04/SO 685-PIC16LC63-04/SO PIC16LC63-04/SO PIC16LC63-04/SO
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 7KB 4MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 0.1920 KB
ROM Type OTP; OTP
Supply Voltage 2.5 to 6 volts 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C83037300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers