Microchip Technology, Inc. Microcontrollers PIC16LC62B-04I/ML

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-QFN (6x6)
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LC62B-04I/ML is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It includes 2K x 14 words of program memory and 128 x 8 bytes of data memory (RAM). The microcontroller supports various addressing modes and has an interrupt capability with an eight-level deep hardware stack. Key features include a power-on reset, a watchdog timer, and brown-out detection circuitry. It operates within a voltage range of 2.5V to 5.5V and has low power consumption, with typical standby current under 1 µA. The device also offers multiple timers, a capture/compare/PWM module, and an 8-bit multi-channel analog-to-digital converter. The PIC16LC62B-04I/ML is available in several package types, including SDIP, SOIC, and SSOP, making it suitable for a variety of applications in commercial and industrial environments.

Datasheet Summary
Powered by GS/AI

The PIC16LC62B-04I/ML is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It includes 2K x 14 words of program memory and 128 x 8 bytes of data memory (RAM). The microcontroller supports various addressing modes and has an interrupt capability with an eight-level deep hardware stack. Key features include a power-on reset, a watchdog timer, and brown-out detection circuitry. It operates within a voltage range of 2.5V to 5.5V and has low power consumption, with typical standby current under 1 µA. The device also offers multiple timers, a capture/compare/PWM module, and an 8-bit multi-channel analog-to-digital converter. The PIC16LC62B-04I/ML is available in several package types, including SDIP, SOIC, and SSOP, making it suitable for a variety of applications in commercial and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC62B-04I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC62B-04I/ML
Microcontrollers PIC16LC62B-04I/ML
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-QFN (6x6)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC62B-04I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC62B-04I/ML
Embedded - Microcontrollers PIC16LC62B-04I/ML
IC MCU 8BIT 3.5KB OTP 28QFN

IC MCU 8BIT 3.5KB OTP 28QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC62B-04I/ML PIC16LC62B-04I/ML
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 4 MHz
RAM 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details