The PIC16LC62AT-04I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with only 35 single word instructions. It operates at speeds up to 20 MHz with a 200 ns instruction cycle. The device includes an eight-level deep hardware stack and supports various addressing modes, making it versatile for different applications. This microcontroller has a wide operating voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. It also features a power-saving SLEEP mode and includes a watchdog timer for reliable operation. The PIC16LC62AT-04I/SS is equipped with multiple peripheral features, including three timer modules, a Capture/Compare/PWM module, and a synchronous serial port supporting SPI and I2C protocols. It also has built-in brown-out detection circuitry and supports in-circuit serial programming. This microcontroller is suitable for a range of applications, including commercial and industrial environments, due to its robust features and reliability.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
IC MCU 8BIT 3.5KB OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
IC MCU 8BIT 3.5KB OTP 28SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC62AT-04ISS-ND | PIC16LC62AT-04I/SS | PIC16LC62AT-04I/SS | PIC16LC62AT-04I/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 3.5 KB | |||
| ROM Type | OTP | OTP; OTP |