Microchip Technology, Inc. Microcontrollers PIC16LC558-04E/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C558-04E/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 20 ns instruction cycle. It includes 2 KB of program memory and 128 bytes of data memory, making it suitable for a variety of embedded applications. The device supports 13 to 22 I/O pins with individual direction control and includes features such as an 8-bit timer/counter, interrupt capability, and a deep hardware stack. This microcontroller operates within a voltage range of 2.5V to 5.5V and is designed with low power consumption in mind, drawing less than 2.0 mA at 5.0V and 4.0 MHz. It also incorporates several special features, including a power-on reset, watchdog timer, and power-saving sleep mode. The device is available in multiple package types, including SOIC, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The PIC16C558-04E/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 20 ns instruction cycle. It includes 2 KB of program memory and 128 bytes of data memory, making it suitable for a variety of embedded applications. The device supports 13 to 22 I/O pins with individual direction control and includes features such as an 8-bit timer/counter, interrupt capability, and a deep hardware stack. This microcontroller operates within a voltage range of 2.5V to 5.5V and is designed with low power consumption in mind, drawing less than 2.0 mA at 5.0V and 4.0 MHz. It also incorporates several special features, including a power-on reset, watchdog timer, and power-saving sleep mode. The device is available in multiple package types, including SOIC, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC558-04E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC558-04E/SO-ND
Microcontrollers PIC16LC558-04E/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LC558-04E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC558-04E/SO
Microcontrollers PIC16LC558-04E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC558-04E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC558-04E/SO
Embedded - Microcontrollers PIC16LC558-04E/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC558-04E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC558-04E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC558-04E/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC558-04E/SO-ND PIC16LC558-04E/SO PIC16LC558-04E/SO PIC16LC558-04E/SO
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Dual Embedded Microcontroller MCU - 879-BCM4330FKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details