Microchip Technology, Inc. Microcontrollers PIC16LC554-04E/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LC554-04E/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 20 ns instruction cycle. It includes 512 bytes of program memory and 80 bytes of data memory, making it suitable for various embedded applications. The device supports 13 to 22 I/O pins with individual direction control and includes features such as an 8-bit timer/counter, interrupt capability, and a deep hardware stack. This microcontroller operates within a voltage range of 2.5V to 5.5V and is designed with low power consumption in mind, drawing less than 2.0 mA at 5.0V and 4.0 MHz. It also incorporates several special features, including a power-on reset, watchdog timer, and power-saving sleep mode. The device is available in multiple package types, including SOIC, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The PIC16LC554-04E/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 20 ns instruction cycle. It includes 512 bytes of program memory and 80 bytes of data memory, making it suitable for various embedded applications. The device supports 13 to 22 I/O pins with individual direction control and includes features such as an 8-bit timer/counter, interrupt capability, and a deep hardware stack. This microcontroller operates within a voltage range of 2.5V to 5.5V and is designed with low power consumption in mind, drawing less than 2.0 mA at 5.0V and 4.0 MHz. It also incorporates several special features, including a power-on reset, watchdog timer, and power-saving sleep mode. The device is available in multiple package types, including SOIC, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC554-04E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC554-04E/SO-ND
Microcontrollers PIC16LC554-04E/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LC554-04E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC554-04E/SO
Microcontrollers PIC16LC554-04E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC554-04E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC554-04E/SO
Embedded - Microcontrollers PIC16LC554-04E/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC554-04E/SO-ND PIC16LC554-04E/SO PIC16LC554-04E/SO
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz
RAM 0.0800 KB 0.0800 KB
ROM 0.8960 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - B164CILM3VCAZNT - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers