Microchip Technology, Inc. Microcontrollers PIC16HV616T-I/SL

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16HV616T-I/SL is a 14-pin, flash-based 8-bit CMOS microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with an operating speed of up to 20 MHz and a 200 ns instruction cycle. The device supports a variety of addressing modes and includes an 8-level deep hardware stack, making it suitable for complex applications. This microcontroller is equipped with a precision internal oscillator, factory calibrated to ±1%, and offers user-selectable frequencies of 4 MHz or 8 MHz. It operates within a voltage range of 2.0V to a user-defined maximum, and is designed for industrial and extended temperature ranges. Key features include power-saving sleep mode, power-on reset, brown-out reset, and a watchdog timer for reliable operation. The PIC16HV616T-I/SL also includes a shunt voltage regulator, 11 I/O pins with high current source/sink capabilities, and an analog comparator module with two comparators and programmable voltage reference. It supports in-circuit serial programming and features multiple timers and a 10-bit A/D converter with eight external input channels. The microcontroller is suitable for applications requiring low power consumption, with standby current as low as 50 nA at 2.0V.

Datasheet Summary
Powered by GS/AI

The PIC16HV616T-I/SL is a 14-pin, flash-based 8-bit CMOS microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with an operating speed of up to 20 MHz and a 200 ns instruction cycle. The device supports a variety of addressing modes and includes an 8-level deep hardware stack, making it suitable for complex applications. This microcontroller is equipped with a precision internal oscillator, factory calibrated to ±1%, and offers user-selectable frequencies of 4 MHz or 8 MHz. It operates within a voltage range of 2.0V to a user-defined maximum, and is designed for industrial and extended temperature ranges. Key features include power-saving sleep mode, power-on reset, brown-out reset, and a watchdog timer for reliable operation. The PIC16HV616T-I/SL also includes a shunt voltage regulator, 11 I/O pins with high current source/sink capabilities, and an analog comparator module with two comparators and programmable voltage reference. It supports in-circuit serial programming and features multiple timers and a 10-bit A/D converter with eight external input channels. The microcontroller is suitable for applications requiring low power consumption, with standby current as low as 50 nA at 2.0V.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16HV616T-I/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16HV616T-I/SLCT-ND
Microcontrollers PIC16HV616T-I/SLCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16HV616T-I/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16HV616T-I/SLDKR-ND
Microcontrollers PIC16HV616T-I/SLDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16HV616T-I/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16HV616T-I/SLTR-ND
Microcontrollers PIC16HV616T-I/SLTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16HV616T-I/SL
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16HV616T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16HV616T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV616T-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16HV616T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV616T-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16HV616T-I/SL - 061826-PIC16HV616T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16HV616T-I/SL
061826-PIC16HV616T-I/SL
Embedded - Embedded - Microcontrollers - PIC16HV616T-I/SL 061826-PIC16HV616T-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 061826-PIC16HV616T-I /SL Packaging: Reel - TR Core Processor: PIC Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061826-PIC16HV616T-I/SL
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16HV616T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16HV616T-I/SL
Microcontrollers PIC16HV616T-I/SL
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16HV616T-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16HV616T-I/SL
Microcontrollers PIC16HV616T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16HV616T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16HV616T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16HV616T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16HV616T-I/SL
8-bit Microcontrollers - MCU PIC16HV616T-I/SL
8-bit Microcontrollers - MCU 4KB Flash 128 RAM

8-bit Microcontrollers - MCU 4KB Flash 128 RAM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16HV616T-I/SL
Embedded - Microcontrollers PIC16HV616T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16HV616T-I/SLCT-ND 685-PIC16HV616T-I/SL 061826-PIC16HV616T-I/SL PIC16HV616T-I/SL PIC16HV616T-I/SL PIC16HV616T-I/SL PIC16HV616T-I/SL PIC16HV616T-I/SL
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16HV616T-I/SL Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 8 909 002 439 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details