Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC16HV610-I/ST

Description
IC MCU 8BIT 1.75KB FLASH 14TSSOP Product overview: PIC16HV610-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV610-I/ST can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 1.75KB FLASH 14TSSOP Product overview: PIC16HV610-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV610-I/ST can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16HV610-I/ST is a 14-pin, flash-based, 8-bit CMOS microcontroller designed for high-performance applications. It features a RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The microcontroller supports a variety of addressing modes and includes an 8-level deep hardware stack, making it suitable for complex applications. This device operates within a voltage range of 2.0V to a user-defined maximum, and it is equipped with a precision internal oscillator that is factory calibrated to ±1%. It also includes power-saving features such as a sleep mode, a power-on reset, and a brown-out reset, ensuring reliable operation in various conditions. The PIC16HV610-I/ST offers multiple peripheral features, including a shunt voltage regulator, 11 I/O pins with high current source/sink capabilities, and an analog comparator module. It supports in-circuit serial programming and includes timers for enhanced functionality. With a flash endurance of 100,000 write cycles and a retention period exceeding 40 years, this microcontroller is suitable for long-term applications. Its industrial temperature range of -40°C to +85°C makes it ideal for use in demanding environments.

Datasheet Summary
Powered by GS/AI

The PIC16HV610-I/ST is a 14-pin, flash-based, 8-bit CMOS microcontroller designed for high-performance applications. It features a RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The microcontroller supports a variety of addressing modes and includes an 8-level deep hardware stack, making it suitable for complex applications. This device operates within a voltage range of 2.0V to a user-defined maximum, and it is equipped with a precision internal oscillator that is factory calibrated to ±1%. It also includes power-saving features such as a sleep mode, a power-on reset, and a brown-out reset, ensuring reliable operation in various conditions. The PIC16HV610-I/ST offers multiple peripheral features, including a shunt voltage regulator, 11 I/O pins with high current source/sink capabilities, and an analog comparator module. It supports in-circuit serial programming and includes timers for enhanced functionality. With a flash endurance of 100,000 write cycles and a retention period exceeding 40 years, this microcontroller is suitable for long-term applications. Its industrial temperature range of -40°C to +85°C makes it ideal for use in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16HV610-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16HV610-I/ST
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16HV610-I/ST
IC MCU 8BIT 1.75KB FLASH 14TSSOP Product overview: PIC16HV610-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV610-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 14TSSOP Product overview: PIC16HV610-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV610-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16HV610-I/ST - 889515-PIC16HV610-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16HV610-I/ST
889515-PIC16HV610-I/ST
Embedded - Embedded - Microcontrollers - PIC16HV610-I/ST 889515-PIC16HV610-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 889515-PIC16HV610-I/ ST Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP Core Processor: PIC Speed: 20MHz Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 11 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2V ~ 5V Family Name: PIC16HV610 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889515-PIC16HV610-I/ST
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 11
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2V ~ 5V
Family Name: PIC16HV610
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16HV610-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16HV610-I/ST-ND
Microcontrollers PIC16HV610-I/ST-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16HV610-I/ST
Embedded - Microcontrollers PIC16HV610-I/ST
IC MCU 8BIT 1.75KB FLASH 14TSSOP

IC MCU 8BIT 1.75KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - PIC16HV610-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16HV610-I/ST
Microcontrollers PIC16HV610-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16HV610-I/ST
8-bit Microcontrollers - MCU PIC16HV610-I/ST
8-bit Microcontrollers - MCU 1.75KB Flash 72B RAM

8-bit Microcontrollers - MCU 1.75KB Flash 72B RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16HV610-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16HV610-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16HV610-I/ST
IC MCU 8BIT 1.75KB FLASH 14TSSOP

IC MCU 8BIT 1.75KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16HV610-I/ST 889515-PIC16HV610-I/ST PIC16HV610-I/ST-ND PIC16HV610-I/ST PIC16HV610-I/ST PIC16HV610-I/ST PIC16HV610-I/ST
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16HV610-I/ST Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 64 KB
Supply Voltage 2 to 5 volts 2 to 5 volts 2 to 5 volts 5 volts
Serial Interface RS-232, USB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - A2C53380129 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers