Microchip Technology, Inc. PIC16HV540

Description
Additional Features Internal voltage regulator Operating range from 3.5V to 15V 4 Regulated (3 or 5V) I/O's and 8 high-voltage(15V) I/Os 4 deep stack 5 I/O with wake-up on pin change Power-on Reset (POR)
Datasheet
Description
Additional Features Internal voltage regulator Operating range from 3.5V to 15V 4 Regulated (3 or 5V) I/O's and 8 high-voltage(15V) I/Os 4 deep stack 5 I/O with wake-up on pin change Power-on Reset (POR)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16HV540 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features Internal voltage regulator Operating range from 3.5V to 15V 4 Regulated (3 or 5V) I/O's and 8 high-voltage(15V) I/Os 4 deep stack 5 I/O with wake-up on pin change Power-on Reset (POR)

Additional Features
Internal voltage regulator
Operating range from 3.5V to 15V
4 Regulated (3 or 5V) I/O's and 8 high-voltage(15V) I/Os
4 deep stack
5 I/O with wake-up on pin change
Power-on Reset (POR)

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16HV540
Bits 8 Bit
Number 1
RAM 0.0250 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAFXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
7 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers