Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16HV540-20I/SO PIC16HV540-20I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088558-PIC16HV540-2 0I/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3.5 V to 15 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088558-PIC16HV540-2 0I/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3.5 V to 15 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16HV540-20I/SO - 1088558-PIC16HV540-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16HV540-20I/SO
1088558-PIC16HV540-20I/SO
Embedded - Embedded - Microcontrollers - PIC16HV540-20I/SO 1088558-PIC16HV540-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1088558-PIC16HV540-2 0I/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3.5 V to 15 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088558-PIC16HV540-20I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3.5 V to 15 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16HV540-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16HV540-20I/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16HV540-20I/SO
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16HV540-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV540-20I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16HV540-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV540-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16HV540-20I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16HV540-20I/SO-ND
Microcontrollers PIC16HV540-20I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16HV540-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16HV540-20I/SO
Embedded - Microcontrollers PIC16HV540-20I/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C5128 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C5128
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C5128
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16HV540-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16HV540-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16HV540-20I/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16HV540-20I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16HV540-20I/SO
Microcontrollers PIC16HV540-20I/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16HV540-20I/SO
8-bit Microcontrollers - MCU PIC16HV540-20I/SO
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz IndTemp SOIC18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz IndTemp SOIC18

Buy Now Datasheet
Microcontrollers - PIC16HV540-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16HV540-20I/SO
Microcontrollers PIC16HV540-20I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088558-PIC16HV540-20I/SO 685-PIC16HV540-20I/SO PIC16HV540-20I/SO-ND PIC16HV540-20I/SO 23C5128 PIC16HV540-20I/SO PIC16HV540-20I/SO PIC16HV540-20I/SO PIC16HV540-20I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16HV540-20I/SO 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.7680 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB
ROM Type OTP; OTP EPROM; OTP EPROM OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers