PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 768B OTP 18SOIC
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz SOIC18
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC
IC MCU 8BIT 768B OTP 18SOIC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16HV540-20/SO-ND | 23C5125 | PIC16HV540-20/SO | PIC16HV540-20/SO | PIC16HV540-20/SO | PIC16HV540-20/SO |
| Product Name | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.0250 KB | 0.0250 KB | 25 KB | |||
| ROM | 0.7680 KB | |||||
| ROM Type | OTP | OTP; OTP |