Microchip Technology, Inc. Microcontrollers PIC16HV540-04I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16HV540-04I/SO is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. that features a high-performance RISC architecture with only 33 single word instructions, all executing in a single cycle except for program branches. It operates at clock speeds up to 20 MHz, with a typical instruction cycle time of 200 ns. This microcontroller includes an on-chip voltage regulator that supports both 3V and 5V operation, making it suitable for battery-powered applications. Key features include a low-power consumption of less than 2 mA at 5V and 4 MHz, and a standby current of 4.5 µA at 15V. The device supports various oscillator configurations, including low-power and high-speed options, and incorporates several peripheral features such as a real-time clock/counter, Power-On Reset, Brown-Out Protection, and a programmable Watchdog Timer. The PIC16HV540 also offers high voltage I/O capabilities and wake-up functionality from sleep mode based on pin changes. This microcontroller is designed for applications requiring low power and high performance, such as smoke detectors, toys, and security systems. Its compact packaging options and flexibility in programming make it a versatile choice for engineers looking to implement microcontroller solutions in space-constrained environments.

Datasheet Summary
Powered by GS/AI

The PIC16HV540-04I/SO is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. that features a high-performance RISC architecture with only 33 single word instructions, all executing in a single cycle except for program branches. It operates at clock speeds up to 20 MHz, with a typical instruction cycle time of 200 ns. This microcontroller includes an on-chip voltage regulator that supports both 3V and 5V operation, making it suitable for battery-powered applications. Key features include a low-power consumption of less than 2 mA at 5V and 4 MHz, and a standby current of 4.5 µA at 15V. The device supports various oscillator configurations, including low-power and high-speed options, and incorporates several peripheral features such as a real-time clock/counter, Power-On Reset, Brown-Out Protection, and a programmable Watchdog Timer. The PIC16HV540 also offers high voltage I/O capabilities and wake-up functionality from sleep mode based on pin changes. This microcontroller is designed for applications requiring low power and high performance, such as smoke detectors, toys, and security systems. Its compact packaging options and flexibility in programming make it a versatile choice for engineers looking to implement microcontroller solutions in space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16HV540-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16HV540-04I/SO-ND
Microcontrollers PIC16HV540-04I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318815-PIC16HV540-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318815-PIC16HV540-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318815-PIC16HV540-04I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1318815-PIC16HV540-0 4I/SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 4MHz Standard Package: 42 Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP RAM Size: 25 x 8 Oscillator Type: External Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3.5V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16HV540-04I/SO-ND R,PIC16HV54004ISO Base Product Number: PIC16HV540 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318815-PIC16HV540-04I/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 42
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
RAM Size: 25 x 8
Oscillator Type: External
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3.5V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16HV540-04I/SO-NDR,PIC16HV54004ISO
Base Product Number: PIC16HV540
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16HV540-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16HV540-04I/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16HV540-04I/SO
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16HV540-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV540-04I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16HV540-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV540-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16HV540-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16HV540-04I/SO
Embedded - Microcontrollers PIC16HV540-04I/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16HV540-04I/SO
8-bit Microcontrollers - MCU PIC16HV540-04I/SO
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp SOIC18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp SOIC18

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C5122 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C5122
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C5122
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16HV540-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16HV540-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16HV540-04I/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16HV540-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16HV540-04I/SO
Microcontrollers PIC16HV540-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16HV540-04I/SO-ND 1318815-PIC16HV540-04I/SO 685-PIC16HV540-04I/SO PIC16HV540-04I/SO PIC16HV540-04I/SO 23C5122 PIC16HV540-04I/SO PIC16HV540-04I/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 25 KB 0.0250 KB
ROM 0.7680 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details