Microchip Technology, Inc. Microcontrollers PIC16HV540-04I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16HV540-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16HV540-04I/P-ND
Microcontrollers PIC16HV540-04I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16HV540-04I/P - 1088557-PIC16HV540-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16HV540-04I/P
1088557-PIC16HV540-04I/P
Embedded - Embedded - Microcontrollers - PIC16HV540-04I/P 1088557-PIC16HV540-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 1088557-PIC16HV540-0 4I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3.5 V to 15 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088557-PIC16HV540-04I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3.5 V to 15 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16HV540-04I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16HV540-04I/P
IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16HV540-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV540-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16HV540-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV540-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16HV540-04I/P
8-bit Microcontrollers - MCU PIC16HV540-04I/P
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp PDIP18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp PDIP18

Buy Now Datasheet
Embedded - Microcontrollers - PIC16HV540-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16HV540-04I/P
Embedded - Microcontrollers PIC16HV540-04I/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16HV540-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16HV540-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16HV540-04I/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site
Microcontrollers - PIC16HV540-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16HV540-04I/P
Microcontrollers PIC16HV540-04I/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16HV540-04I/P-ND 1088557-PIC16HV540-04I/P 685-PIC16HV540-04I/P PIC16HV540-04I/P PIC16HV540-04I/P PIC16HV540-04I/P PIC16HV540-04I/P
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16HV540-04I/P 8-bit 8BIT Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 25 KB 0.0250 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP OTP; OTP EPROM; OTP EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details